TE Connectivity Fixed Resistors; TE 100W 47R 5% Bracket ( CGS ) TE100B47RJ

Description
Fixed Resistors; TE 100W 47R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 100W 47R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 100W 47R 5% Bracket ( CGS ) - TE100B47RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 47R 5% Bracket ( CGS )
TE100B47RJ
Fixed Resistors; TE 100W 47R 5% Bracket ( CGS ) TE100B47RJ
Fixed Resistors; TE 100W 47R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 47R 5% Bracket ( CGS )

Supplier's Site
100W 47ohm Resistor - 54-TE100B47RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 47ohm Resistor
54-TE100B47RJ
100W 47ohm Resistor 54-TE100B47RJ
RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 47ohm, CHASSIS MOUNT Product overview: TE100B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 47ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B47RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 47ohm, CHASSIS MOUNT Product overview: TE100B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 47ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B47RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137538-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137538-ND
Chassis Mount Resistors A137538-ND
47 Ohms ±5% 100W Wirewound Chassis Mount Resistor

47 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 47R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3599
Res, 47R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3599
RES, 47R, 100W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 47R, 100W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE100B47RJ 54-TE100B47RJ A137538-ND 96X3599
Product Name Fixed Resistors; TE 100W 47R 5% Bracket ( CGS ) 100W 47ohm Resistor Chassis Mount Resistors Res, 47R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts
Resistance Range 47 ohms 47 ohms 47 ohms
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details