TE Connectivity Chassis Mount Resistors TE100B470RJ

Description
470 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137537-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137537-ND
Chassis Mount Resistors A137537-ND
470 Ohms ±5% 100W Wirewound Chassis Mount Resistor

470 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 470R 5% Bracket ( CGS ) - TE100B470RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 470R 5% Bracket ( CGS )
TE100B470RJ
Fixed Resistors; TE 100W 470R 5% Bracket ( CGS ) TE100B470RJ
Fixed Resistors; TE 100W 470R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 470R 5% Bracket ( CGS )

Supplier's Site
Res, 470R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3600
Res, 470R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3600
RES, 470R, 100W, SOLDER LUG, WIREWOUND; Resistance:470ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 470R, 100W, SOLDER LUG, WIREWOUND; Resistance:470ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A137537-ND TE100B470RJ 96X3600
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 470R 5% Bracket ( CGS ) Res, 470R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR10JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details