TE Connectivity Fixed Resistors; TE 100W 3R3 5% Bracket ( CGS ) TE100B3R3J

Description
Fixed Resistors; TE 100W 3R3 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 100W 3R3 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 100W 3R3 5% Bracket ( CGS ) - TE100B3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 3R3 5% Bracket ( CGS )
TE100B3R3J
Fixed Resistors; TE 100W 3R3 5% Bracket ( CGS ) TE100B3R3J
Fixed Resistors; TE 100W 3R3 5% Bracket ( CGS )

Fixed Resistors; TE 100W 3R3 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137535-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137535-ND
Chassis Mount Resistors A137535-ND
3.3 Ohms ±5% 100W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE100B3R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B3R3J
Chassis Mount Resistors TE100B3R3J
RES CHAS MNT 3.3 OHM 5% 100W

RES CHAS MNT 3.3 OHM 5% 100W

Supplier's Site Datasheet
Res, 3R3, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3592
Res, 3R3, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3592
RES, 3R3, 100W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 3R3, 100W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE100B3R3J A137535-ND TE100B3R3J 96X3592
Product Name Fixed Resistors; TE 100W 3R3 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 3R3, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers