TE Connectivity Fixed Resistors; TE 100W 390R 5% Bracket ( CGS ) TE100B390RJ

Description
Fixed Resistors; TE 100W 390R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 100W 390R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 100W 390R 5% Bracket ( CGS ) - TE100B390RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 390R 5% Bracket ( CGS )
TE100B390RJ
Fixed Resistors; TE 100W 390R 5% Bracket ( CGS ) TE100B390RJ
Fixed Resistors; TE 100W 390R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 390R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137533-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137533-ND
Chassis Mount Resistors A137533-ND
390 Ohms ±5% 100W Wirewound Chassis Mount Resistor

390 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE100B390RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B390RJ
Chassis Mount Resistors TE100B390RJ
RES CHAS MNT 390 OHM 5% 100W

RES CHAS MNT 390 OHM 5% 100W

Supplier's Site Datasheet
Res, 390R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3597
Res, 390R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3597
RES, 390R, 100W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 390R, 100W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE100B390RJ A137533-ND TE100B390RJ 96X3597
Product Name Fixed Resistors; TE 100W 390R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 390R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details