TE Connectivity Chassis Mount Resistors TE100B270RJ

Description
270 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
270 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137527-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137527-ND
Chassis Mount Resistors A137527-ND
270 Ohms ±5% 100W Wirewound Chassis Mount Resistor

270 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 100W 270R 5% Bracket - TE100B270RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 100W 270R 5% Bracket
TE100B270RJ
Wirewound Resistors - Chassis Mount TE 100W 270R 5% Bracket TE100B270RJ
Wirewound Resistors - Chassis Mount TE 100W 270R 5% Bracket

Wirewound Resistors - Chassis Mount TE 100W 270R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE100B270RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B270RJ
Chassis Mount Resistors TE100B270RJ
RES CHAS MNT 270 OHM 5% 100W

RES CHAS MNT 270 OHM 5% 100W

Supplier's Site Datasheet
Res, 270R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3591
Res, 270R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3591
RES, 270R, 100W, SOLDER LUG, WIREWOUND; Resistance:270ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 270R, 100W, SOLDER LUG, WIREWOUND; Resistance:270ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137527-ND TE100B270RJ TE100B270RJ 96X3591
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 100W 270R 5% Bracket Chassis Mount Resistors Res, 270R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details