Fixed Resistors; TE 100W 22R 5% Bracket ( CGS )
22 Ohms ±5% 100W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 22ohm, CHASSIS MOUNT Product overview: TE100B22RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 22ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B22RJ can be used for catalog matching and distributor lookup.
RES, 22R, 100W, SOLDER LUG, WIREWOUND; Resistance:22ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 22 OHM 5% 100W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE100B22RJ | A137526-ND | 54-TE100B22RJ | 90W0298 | TE100B22RJ |
| Product Name | Fixed Resistors; TE 100W 22R 5% Bracket ( CGS ) | Chassis Mount Resistors | 100W 22ohm Resistor | Res, 22R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 100 watts | 100 watts | 100 watts | 100 watts | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound |