RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 15ohm, CHASSIS MOUNT Product overview: TE100B15RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 15ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B15RJ can be used for catalog matching and distributor lookup.
15 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 100W 15R 5% Bracket ( CGS )
RES, 15R, 100W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES, 15R, 100W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES
RES CHAS MNT 15 OHM 5% 100W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE100B15RJ | A137514-ND | TE100B15RJ | 96X3583 | 79AJ0908 | TE100B15RJ |
| Product Name | 100W 15ohm Resistor | Chassis Mount Resistors | Fixed Resistors; TE 100W 15R 5% Bracket ( CGS ) | Res, 15R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Res, 15R, 100W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use |