TE Connectivity Wirewound Resistors - Chassis Mount TE 100W 12R 5% Bracket TE100B12RJ

Description
Wirewound Resistors - Chassis Mount TE 100W 12R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 100W 12R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 100W 12R 5% Bracket - TE100B12RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 100W 12R 5% Bracket
TE100B12RJ
Wirewound Resistors - Chassis Mount TE 100W 12R 5% Bracket TE100B12RJ
Wirewound Resistors - Chassis Mount TE 100W 12R 5% Bracket

Wirewound Resistors - Chassis Mount TE 100W 12R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137512-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137512-ND
Chassis Mount Resistors A137512-ND
12 Ohms ±5% 100W Wirewound Chassis Mount Resistor

12 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
100W 12ohm Resistor - 54-TE100B12RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 12ohm Resistor
54-TE100B12RJ
100W 12ohm Resistor 54-TE100B12RJ
RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 12ohm, CHASSIS MOUNT Product overview: TE100B12RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 12ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 12ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B12RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 12ohm, CHASSIS MOUNT Product overview: TE100B12RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 12ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 12ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B12RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B12RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B12RJ
Chassis Mount Resistors TE100B12RJ
RES CHAS MNT 12 OHM 5% 100W

RES CHAS MNT 12 OHM 5% 100W

Supplier's Site Datasheet
Res, 12R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3581
Res, 12R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3581
RES, 12R, 100W, SOLDER LUG, WIREWOUND; Resistance:12ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 12R, 100W, SOLDER LUG, WIREWOUND; Resistance:12ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE100B12RJ A137512-ND 54-TE100B12RJ TE100B12RJ 96X3581
Product Name Wirewound Resistors - Chassis Mount TE 100W 12R 5% Bracket Chassis Mount Resistors 100W 12ohm Resistor Chassis Mount Resistors Res, 12R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details