Wirewound Resistors - Chassis Mount TE 1000W 68R 5% Bracket
68 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE1000B68RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B68RJ can be used for catalog matching and distributor lookup.
RESISTOR, 68R, 1KW, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 68 OHM 5% 1000W
| ASAP Semiconductor LLC | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE1000B68RJ | A131277-ND | TE1000B68RJ | 54-TE1000B68RJ | 96X3626 | TE1000B68RJ |
| Product Name | Wirewound Resistors - Chassis Mount TE 1000W 68R 5% Bracket | Chassis Mount Resistors | TE1000B68RJ | Resistor | Resistor, 68R, 1Kw, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 1000 watts | 1000 watts | 1000 watts | 1000 watts | ||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Power Applications |