TE Connectivity Chassis Mount Resistors TE1000B330RJ

Description
330 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137501-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137501-ND
Chassis Mount Resistors A137501-ND
330 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

330 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 1000W 330R 5% Bracket - TE1000B330RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1000W 330R 5% Bracket
TE1000B330RJ
Wirewound Resistors - Chassis Mount TE 1000W 330R 5% Bracket TE1000B330RJ
Wirewound Resistors - Chassis Mount TE 1000W 330R 5% Bracket

Wirewound Resistors - Chassis Mount TE 1000W 330R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE1000B330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B330RJ
Chassis Mount Resistors TE1000B330RJ
RES CHAS MNT 330 OHM 5% 1000W

RES CHAS MNT 330 OHM 5% 1000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137501-ND TE1000B330RJ TE1000B330RJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 1000W 330R 5% Bracket Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details