TE Connectivity Wirewound Resistors - Chassis Mount TE 1000W 1R5 5% Bracket TE1000B1R5J

Description
Wirewound Resistors - Chassis Mount TE 1000W 1R5 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 1000W 1R5 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 1000W 1R5 5% Bracket - TE1000B1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1000W 1R5 5% Bracket
TE1000B1R5J
Wirewound Resistors - Chassis Mount TE 1000W 1R5 5% Bracket TE1000B1R5J
Wirewound Resistors - Chassis Mount TE 1000W 1R5 5% Bracket

Wirewound Resistors - Chassis Mount TE 1000W 1R5 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137496-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137496-ND
Chassis Mount Resistors A137496-ND
1.5 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1000B1R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B1R5J
Chassis Mount Resistors TE1000B1R5J
RES CHAS MNT 1.5 OHM 5% 1000W

RES CHAS MNT 1.5 OHM 5% 1000W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE1000B1R5J A137496-ND TE1000B1R5J
Product Name Wirewound Resistors - Chassis Mount TE 1000W 1R5 5% Bracket Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1000 watts 1000 watts 1000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details