Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
TRI-STATE DIP 5P G RECESS SEAL T
DIP Switches / SIP Switches TRI-STATE DIP 5P G RECESS SEAL T&R
DIP SWITCH, 5POS, SP3T, SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SP3T; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDS Series; Switch RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-TDS05SGRSTR04TR-ND | TDS05SGRSTR04 | TDS05SGRSTR04 | 38AC2440 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 5Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |