TE Connectivity DIP Switches TDS04SGRSTU04

Description
TRI-STATE DIP 4P G RECESS SEAL T
Request a Quote Datasheet
Description
TRI-STATE DIP 4P G RECESS SEAL T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-TDS04SGRSTU04-ND - DigiKey
Thief River Falls, MN, United States
TRI-STATE DIP 4P G RECESS SEAL T

TRI-STATE DIP 4P G RECESS SEAL T

Buy Now Datasheet
Dip Switch, 4Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC2439 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC2439
Dip Switch, 4Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC2439
DIP SWITCH, 4POS, SP3T, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SP3T; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 4POS, SP3T, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SP3T; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDS Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
TDS04SGRSTU04
DIP Switches/SIP Switches TDS04SGRSTU04
DIP Switches/SIP Switches TRI-STATE DIP 4P G RECESS SEAL TUBE

DIP Switches/SIP Switches TRI-STATE DIP 4P G RECESS SEAL TUBE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 450-TDS04SGRSTU04-ND 38AC2439 TDS04SGRSTU04
Product Name DIP Switches Dip Switch, 4Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-1104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 2319848-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details