TE Connectivity DIP Switch 2331957-1

Description
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 27.38 MM  [1.078 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] On Position : Lever Up Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Piano (Side Actuated) Actuator Type : Piano DIP & SIP Switch Type : DIP Leg Style : J Style Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 27.38 MM  [1.078 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] On Position : Lever Up Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Piano (Side Actuated) Actuator Type : Piano DIP & SIP Switch Type : DIP Leg Style : J Style Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2331957-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2331957-1
DIP Switch 2331957-1
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 27.38 MM  [1.078 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] On Position : Lever Up Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Piano (Side Actuated) Actuator Type : Piano DIP & SIP Switch Type : DIP Leg Style : J Style Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Number of Switches : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 6 MM  [.236 INCH ]
  • Product Length : 27.38 MM  [1.078 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • On Position : Lever Up

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Piano (Side Actuated)
  • Actuator Type : Piano
  • DIP & SIP Switch Type : DIP
  • Leg Style : J Style
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2331957-1
Product Name DIP Switch
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1437507-5 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
DIP Switch - 1-2396234-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1977103-7 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 1825008-2 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
4 suppliers