TE Connectivity ™ Cables, Wires - Management - Cable and Cord Grips TCFS-36-62C-315-12AE

Description
Win Source Part Number: 995829-TCFS-36-62C-3 15-12AE Category: Cables, Wires - Management>Cable and Cord Grips Series: Thermofit TCFS Type: Cable Feedthrough Color: Silver Package: Bulk Standard Package: 1 Material: Stainless Steel, Nickel Plated, Electroless Includes: Eyelet, Shrinkable Boot Cable Diameter: 1.19" (30.1mm) Thread Size: M36x1.5 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: 488333-000 Base Product Number: TCFS
Request a Quote Datasheet
Description
Win Source Part Number: 995829-TCFS-36-62C-3 15-12AE Category: Cables, Wires - Management>Cable and Cord Grips Series: Thermofit TCFS Type: Cable Feedthrough Color: Silver Package: Bulk Standard Package: 1 Material: Stainless Steel, Nickel Plated, Electroless Includes: Eyelet, Shrinkable Boot Cable Diameter: 1.19" (30.1mm) Thread Size: M36x1.5 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: 488333-000 Base Product Number: TCFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
995829-TCFS-36-62C-315-12AE
Cables, Wires - Management - Cable and Cord Grips 995829-TCFS-36-62C-315-12AE
Win Source Part Number: 995829-TCFS-36-62C-3 15-12AE Category: Cables, Wires - Management>Cable and Cord Grips Series: Thermofit TCFS Type: Cable Feedthrough Color: Silver Package: Bulk Standard Package: 1 Material: Stainless Steel, Nickel Plated, Electroless Includes: Eyelet, Shrinkable Boot Cable Diameter: 1.19" (30.1mm) Thread Size: M36x1.5 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8547.90.0010 Mfr: TE Connectivity Raychem Cable Protection Other Names: 488333-000 Base Product Number: TCFS

Win Source Part Number: 995829-TCFS-36-62C-315-12AE
Category: Cables, Wires - Management>Cable and Cord Grips
Series: Thermofit TCFS
Type: Cable Feedthrough
Color: Silver
Package: Bulk
Standard Package: 1
Material: Stainless Steel, Nickel Plated, Electroless
Includes: Eyelet, Shrinkable Boot
Cable Diameter: 1.19" (30.1mm)
Thread Size: M36x1.5
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8547.90.0010
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 488333-000
Base Product Number: TCFS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 995829-TCFS-36-62C-315-12AE
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Ribbon & Flat Cable - 1-1437356-8 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers