TE Connectivity M8/M12 Cable Assemblies TCD14745101-002

Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TCD14745101-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TCD14745101-002
M8/M12 Cable Assemblies TCD14745101-002
Body Features Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Number of Strands : 19 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : PA66+25GF Industry Standards Industrial Protocols : Ethernet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : RJ45 Plug Cable Assembly Type : M12 to RJ45

Body Features


  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 19

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • Industrial Protocols : Ethernet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : RJ45 Plug
  • Cable Assembly Type : M12 to RJ45
Buy Now
Ethernet Cable - 2307987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2307987
Ethernet Cable 2307987
M12 Cable Assembly RJ45 Cordset

M12 Cable Assembly RJ45 Cordset

Supplier's Site
Ethernet Cable - 2307986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2307986
Ethernet Cable 2307986
TE Connectivity TCD14745101-002

TE Connectivity TCD14745101-002

Supplier's Site
Between Series Adapter Cables - 17-TCD14745101-002-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
17-TCD14745101-002-ND
Between Series Adapter Cables 17-TCD14745101-002-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Rj45 Plug, 1M; Connector Type A Te Connectivity - 57AJ9045 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 1M; Connector Type A Te Connectivity
57AJ9045
Sensor Cord, 4P M12 Plug-Rj45 Plug, 1M; Connector Type A Te Connectivity 57AJ9045
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 1M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 1M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCD14745101-002 2307987 2307986 17-TCD14745101-002-ND 57AJ9045
Product Name M8/M12 Cable Assemblies Ethernet Cable Ethernet Cable Between Series Adapter Cables Sensor Cord, 4P M12 Plug-Rj45 Plug, 1M; Connector Type A Te Connectivity
Product Type M12 Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type RJ-45 RJ-45 RJ-45; M12 Plug
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data