TE Connectivity RF Cable Assemblies 2081345-4

Description
Body Features Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 4.9 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : SMA to FAKRA Coax Cable Type : RG 58LL Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 4.9 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : SMA to FAKRA Coax Cable Type : RG 58LL Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081345-4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081345-4
RF Cable Assemblies 2081345-4
Body Features Jacket Material : PVC Dimensions Outside Cable Diameter (MM) : 4.9 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length (M) : 2 Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : FAKRA Plug Cable Assembly Type : SMA to FAKRA Coax Cable Type : RG 58LL Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter (MM) : 4.9

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length (M) : 2

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : FAKRA Plug
  • Cable Assembly Type : SMA to FAKRA
  • Coax Cable Type : RG 58LL

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Coaxial Cable - 2868611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868611
Coaxial Cable 2868611
TE Connectivity 2081345-4 Coaxial Cable

TE Connectivity 2081345-4 Coaxial Cable

Supplier's Site
Coaxial Cable - 2868613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2868613
Coaxial Cable 2868613
TE Connectivity 2081345-4 Coaxial Cable

TE Connectivity 2081345-4 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 343-2081345-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2081345-4-ND
Coaxial Cables (RF) 343-2081345-4-ND
COAX CBL SMA TO FAKRA 6.6'

COAX CBL SMA TO FAKRA 6.6'

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081345-4 2868611 343-2081345-4-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type SMA Plug
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483396-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
Flat Flex Ribbon Jumpers, Cables - 1-1437191-3-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers
RF Cable Assemblies - 1337817-2 - TE Connectivity
Specs
Application RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Twisted Pair Cable - 099561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers