TE Connectivity M8/M12 Cable Assemblies TB114CD4722-150

Description
Body Features Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 15 M  [49.3 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly (End B) : M8 Plug Cable Assembly Type : M8 to M8
Request a Quote
Description
Body Features Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 15 M  [49.3 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly (End B) : M8 Plug Cable Assembly Type : M8 to M8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TB114CD4722-150 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TB114CD4722-150
M8/M12 Cable Assemblies TB114CD4722-150
Body Features Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : Nylon Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 15 M  [49.3 FT ] Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly (End B) : M8 Plug Cable Assembly Type : M8 to M8

Body Features


  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : Nylon

Industry Standards


  • Industrial Protocols : Single Pair Ethernet (SPE)

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 15 M  [49.3 FT ]

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly (End B) : M8 Plug
  • Cable Assembly Type : M8 to M8
Buy Now
Ethernet Cable - 2711380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2711380
Ethernet Cable 2711380
RPC-M8-MS-FS-4CON-P- 15SH

RPC-M8-MS-FS-4CON-P-15SH

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number TB114CD4722-150 2711380
Product Name M8/M12 Cable Assemblies Ethernet Cable
Product Type M8 Socket
Cable Length 49.21 ft (150 dm) 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 469411-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
RF Cable Assemblies - 1-2016488-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
4 suppliers
Pluggable I/O Cable Assemblies - 2053638-3 - TE Connectivity
Specs
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers