TE Connectivity RF Cable Assemblies 1337803-3

Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Coax Cable Type : RG 213/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Coax Cable Type : RG 213/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337803-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337803-3
RF Cable Assemblies 1337803-3
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : N Type Plug Cable Assembly Type : N Type to N Type Coax Cable Type : RG 213/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : N Type Plug
  • Cable Assembly (End B) : N Type Plug
  • Cable Assembly Type : N Type to N Type
  • Coax Cable Type : RG 213/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Cable - 4097799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4097799
Coaxial Cable 4097799
N plug to plug cable, 50 Ohm RG213, 1m

N plug to plug cable, 50 Ohm RG213, 1m

Supplier's Site
Coaxial Cable - 1641488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1641488
Coaxial Cable 1641488
N plug to plug cable, 50 Ohm RG213, 1m

N plug to plug cable, 50 Ohm RG213, 1m

Supplier's Site
Rf / Coaxial Cable Assembly, N Type Plug, 50Ohm, N Type Plug, 50Ohm, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity - 98K5551 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, N Type Plug, 50Ohm, N Type Plug, 50Ohm, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity
98K5551
Rf / Coaxial Cable Assembly, N Type Plug, 50Ohm, N Type Plug, 50Ohm, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity 98K5551
RF / Coaxial Cable Assembly, N Type Plug, 50ohm, N Type Plug, 50ohm, 3.2 ft, 1 m, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, N Type Plug, 50ohm, N Type Plug, 50ohm, 3.2 ft, 1 m, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337803-3 4097799 98K5551
Product Name RF Cable Assemblies Coaxial Cable Rf / Coaxial Cable Assembly, N Type Plug, 50Ohm, N Type Plug, 50Ohm, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity
Application RF Networking RF
Product Type N Type Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322330-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
Pluggable Cables - A124226-ND - DigiKey
Specs
Application Networking
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug to Cable
View Details
3 suppliers
Multiple Conductor Cables - 3EQ-26C422-32M-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 50 ft (152 dm)
Number of Conductors 4 #
View Details
2 suppliers