TE Connectivity Rj Point Five Cable, Cat5E, 2.5M, Black; Lan Category Te Connectivity 2100357-5

Description
RJ POINT FIVE CABLE, CAT5E, 2.5M, BLACK; LAN Category:Cat5e; Connector Type A:RJ Point Five Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RJ POINT FIVE CABLE, CAT5E, 2.5M, BLACK; LAN Category:Cat5e; Connector Type A:RJ Point Five Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj Point Five Cable, Cat5E, 2.5M, Black; Lan Category Te Connectivity - 51R0882 - Newark, An Avnet Company
Chicago, IL, United States
Rj Point Five Cable, Cat5E, 2.5M, Black; Lan Category Te Connectivity
51R0882
Rj Point Five Cable, Cat5E, 2.5M, Black; Lan Category Te Connectivity 51R0882
RJ POINT FIVE CABLE, CAT5E, 2.5M, BLACK; LAN Category:Cat5e; Connector Type A:RJ Point Five Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RJ POINT FIVE CABLE, CAT5E, 2.5M, BLACK; LAN Category:Cat5e; Connector Type A:RJ Point Five Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51R0882
Product Name Rj Point Five Cable, Cat5E, 2.5M, Black; Lan Category Te Connectivity
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6784A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 1745304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
3+3 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC20668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details