TE Connectivity Power Relays, Over 2 Amps T9VV1K15-12S

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Relay, SPST-NO, 12VDC, 40A, from the T9V Solar Series by Potter & Brumfield Te Connectivity, features a single form A (normally open) contact configuration. It has a rated current of 40A and can handle a breaking capacity of up to 10,000 VA. The relay operates at a coil voltage of 12VDC with a hold power of 350mW. It is designed for ambient temperatures ranging from -40°C to +85°C, making it suitable for various applications, including electrical vehicle loading stations and photovoltaic inverters. The relay has an initial contact resistance of 75m,Ѷ at 1A and 6VDC, with a mechanical endurance rated for 1 million operations. It meets several international standards, including VDE, UL, and TUV approvals. The insulation system is classified as class F, with dielectric strength ratings of 2500V between open contacts and 4000V between contact and coil. The relay is compliant with EU RoHS/ELV, China RoHS, and REACH regulations. Its terminal type is PCB-THT, and it is designed for through-hole mounting.

Datasheet Summary
Powered by GS/AI

The Power Relay, SPST-NO, 12VDC, 40A, from the T9V Solar Series by Potter & Brumfield Te Connectivity, features a single form A (normally open) contact configuration. It has a rated current of 40A and can handle a breaking capacity of up to 10,000 VA. The relay operates at a coil voltage of 12VDC with a hold power of 350mW. It is designed for ambient temperatures ranging from -40°C to +85°C, making it suitable for various applications, including electrical vehicle loading stations and photovoltaic inverters. The relay has an initial contact resistance of 75m,Ѷ at 1A and 6VDC, with a mechanical endurance rated for 1 million operations. It meets several international standards, including VDE, UL, and TUV approvals. The insulation system is classified as class F, with dielectric strength ratings of 2500V between open contacts and 4000V between contact and coil. The relay is compliant with EU RoHS/ELV, China RoHS, and REACH regulations. Its terminal type is PCB-THT, and it is designed for through-hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2352-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2352-ND
Power Relays, Over 2 Amps PB2352-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - T9VV1K15-12S - 848278-T9VV1K15-12S - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - T9VV1K15-12S
848278-T9VV1K15-12S
Power Relays, Over 2 Amps - T9VV1K15-12S 848278-T9VV1K15-12S
Manufacturer: TE Connectivity Win Source Part Number: 848278-T9VV1K15-12S Series: T9V Features: Relay Coil Package: Tray Family Name: T9VV1 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 42 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0050 Other Part Number: -T9VV1K15-12S-CSI, 2027395-5, -2027395-5-SI, PB2352

Manufacturer: TE Connectivity
Win Source Part Number: 848278-T9VV1K15-12S
Series: T9V
Features: Relay Coil
Package: Tray
Family Name: T9VV1
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Other Part Number: -T9VV1K15-12S-CSI, 2027395-5, -2027395-5-SI, PB2352

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T9VV1K15-12S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9VV1K15-12S
Relays - Power Relays, Over 2 Amps T9VV1K15-12S
RELAY GEN PURPOSE SPST 40A 12V

RELAY GEN PURPOSE SPST 40A 12V

Supplier's Site
Power Relay, Spst-No, 12Vdc, 40A, Th; Contact Configuration Potter&brumfield Te Connectivity - 43AC8326 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 40A, Th; Contact Configuration Potter&brumfield Te Connectivity
43AC8326
Power Relay, Spst-No, 12Vdc, 40A, Th; Contact Configuration Potter&brumfield Te Connectivity 43AC8326
POWER RELAY, SPST-NO, 12VDC, 40A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:40A; Product Range:T9V Solar Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 40A, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:40A; Product Range:T9V Solar Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9VV1K15-12S
General Purpose Relays T9VV1K15-12S
General Purpose Relays PCB, flux tight 12VDC, AgNi

General Purpose Relays PCB, flux tight 12VDC, AgNi

Buy Now Datasheet
Futian, Shenzhen, China
Relays >> Power Relays
T9VV1K15-12S
Relays >> Power Relays T9VV1K15-12S
277V@AC 12V 40A Normal Open:1A(SPST-Normal Open) Plugin,27.5x32.5mm Power Relays ROHS

277V@AC 12V 40A Normal Open:1A(SPST-Normal Open) Plugin,27.5x32.5mm Power Relays ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB2352-ND 848278-T9VV1K15-12S T9VV1K15-12S 43AC8326 T9VV1K15-12S T9VV1K15-12S
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - T9VV1K15-12S Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 12Vdc, 40A, Th; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays >> Power Relays
Relay Type General General
Mounting PCBoard PCBoard Through Hole PCBoard; Through Hole Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 858-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Finder - 08X7054 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
View Details