TE Connectivity Power Relays, Over 2 Amps T9GS5L14-15

Description
General Purpose Relay SPDT (1 Form C) 15VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 15VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2383-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2383-ND
Power Relays, Over 2 Amps PB2383-ND
General Purpose Relay SPDT (1 Form C) 15VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 15VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GS5L14-15
Relays - Power Relays, Over 2 Amps T9GS5L14-15
RELAY GEN PURPOSE SPDT 20A 15V

RELAY GEN PURPOSE SPDT 20A 15V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9GS5L14-15
General Purpose Relays T9GS5L14-15
General Purpose Relays T9GS5L14-15

General Purpose Relays T9GS5L14-15

Buy Now Datasheet
Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity - 53AC0674 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity
53AC0674
Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity 53AC0674
RELAY, SPDT, 480VAC, 20A, TH; Contact Configuration:SPDT; Coil Voltage:15VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 480VAC, 20A, TH; Contact Configuration:SPDT; Coil Voltage:15VDC; Contact Current:20A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB2383-ND T9GS5L14-15 T9GS5L14-15 53AC0674
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spdt, 480Vac, 20A, Th; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Type 30.22 - Subminiature DIL relay 2A - 302270060010 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details