TE Connectivity Power Relays, Over 2 Amps T9GS1L14-48

Description
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2396-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2396-ND
Power Relays, Over 2 Amps PB2396-ND
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T9GS1L14-48
General Purpose Relays T9GS1L14-48
General Purpose Relays T9GS1L14-48

General Purpose Relays T9GS1L14-48

Buy Now Datasheet
Power Relay, Spst-No, 30A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity - 53AC0642 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 30A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity
53AC0642
Power Relay, Spst-No, 30A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity 53AC0642
POWER RELAY, SPST-NO, 30A, 250VAC, THT; Contact Configuration:SPST-N O; Coil Voltage:48VDC; Contact Current:30A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 30A, 250VAC, THT; Contact Configuration:SPST-NO; Coil Voltage:48VDC; Contact Current:30A; Product Range:T9G Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T9GS1L14-48
Relays - Power Relays, Over 2 Amps T9GS1L14-48
RELAY GEN PURPOSE SPST 30A 48V

RELAY GEN PURPOSE SPST 30A 48V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB2396-ND T9GS1L14-48 53AC0642 T9GS1L14-48
Product Name Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst-No, 30A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-174 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CF040Q - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details