General Purpose Relay SPST-NO (1 Form A) 22VDC Coil Through Hole
General Purpose Relays T9GS1L14-22
POWER RELAY, SPST-NO, 30A, 250VAC, THT; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 30A 22V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2394-ND | T9GS1L14-22 | 53AC0640 | T9GS1L14-22 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spst-No, 30A, 250Vac, Tht; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) |