The Power Relay, SPDT, 5VDC, 20A, PC Board from the T9A Series is designed for general-purpose applications. It features a contact configuration of one normally open (NO) and one normally closed (NC) contact, with a maximum switching voltage of 277VAC and a carry current of 30A. The relay operates with a 5VDC coil and has a mechanical endurance of 10 million operations. It is compliant with UL 508 and CSA standards, ensuring reliability in various environments. The relay is suitable for PCB mounting and is RoHS compliant, making it a viable option for engineers looking for a compact and efficient relay solution for HVAC, appliances, and industrial controls.
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
General Purpose Relays SPDT 30Amps Pwr PCB
RELAY GEN PURPOSE SPDT 20A 5V
POWER RELAY, SPDT, 5VDC, 20A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:20A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:277V; Carry Current:30A RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1015-ND | T9AS5D22-5 | T9AS5D22-5 | 66F6688 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spdt, 5Vdc, 20A, Pc Board; Contact Configuration Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |