General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
T9A Series General Purpose Industrial PCB Relay, 30 A Current Rating, 24 VDC Input Voltage
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
T9AS1D22-24 ROHS COMPLIANT: NO
General Purpose Relays SPST-NO PC MNT 24VDC
RELAY GEN PURPOSE SPST 30A 24V
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB305-ND | 70199284 | 17M3065 | 98AC2968 | T9AS1D22-24 | T9AS1D22-24 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 240AC;PCB Mnt;QC | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | T9As1D22-24 Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) |