General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
RELAY, SPST-NO, 9VDC, 30A, THD; Contact Configuration:SPST-N
General Purpose Relays SPST-NO 30A 9VDC POWER RELAY
RELAY GEN PURPOSE SPST 30A 9V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1868-ND | 48M8327 | T9AS1D12-9 | T9AS1D12-9 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spst-No, 9Vdc, 30A, Thd; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |