General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
RELAY GEN PURPOSE SPST 30A 48V
General Purpose Relays SPST-NO PC MNT 48VDC 250
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 30A 48V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1013-ND | T9AS1D12-48 | 17M3064 | T9AS1D12-48 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |