The T9AP1D54-24 is a 30A general purpose power relay with a 1 form A contact configuration, AgSnOInO contact material, and a 24VDC coil operating at 900mW. It features a flanged panel mount with quick connect terminals for contacts and a dust-protected plastic enclosure. The relay complies with UL 508 and UL 873 insulation spacing requirements of 3.18mm through air and 6.36mm over surface, and supports a maximum switching voltage of 277VAC. Contact resistance is rated at 75 mΩ, and the coil insulation system meets UL Class F. Dimensions are 33.51mm in length and 50.29mm in width. The device is rated for operation from -55°C to 85°C ambient temperature and weighs 33g. It meets IEC 61810-1 and is RoHS compliant.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-T9AP1D54-24-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |