General Purpose Relays SPST-NO 30A 24VDC Relay Flange Mount
RELAY GEN PURPOSE SPST 30A 24V
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | T9AP1D52-24-01 | T9AP1D52-24-01 | 96K3121 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Poles | Single Pole (SP) | Single Pole (SP) |