General Purpose Relay SPST-NO (1 Form A) 22VDC Coil Chassis Mount
RELAY GEN PURPOSE SPST 30A 22V
General Purpose Relays SPST-NO 30A 22VDC POWER RELAY
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | T9AP1D52-22-ND | T9AP1D52-22 | T9AP1D52-22 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) |