General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount
General Purpose Relays SPST-NO FLNG MT 12DC
Relay;E-Mech;Power;S
RELAY GEN PURPOSE SPST 30A 12V
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
EM RLY SPST-NO 30A 12VDC 144OHM FLANGE MNT ROHS COMPLIANT: NO
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | T9AP1D52-12-ND | T9AP1D52-12 | 70198757 | T9AP1D52-12 | 17M3058 | 28AC5268 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 12DC;Vol-Rtg 240AC;Flange Mnt | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Spst-No 30A 12Vdc 144Ohm Flange Mnt Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) |