RELAY GEN PURPOSE SPST 30A 18V
T9AP1D22-18-01
General Purpose Relays SPST-NO 30A 18VDC POWER RELAY
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | T9AP1D22-18-01 | 08H5191 | T9AP1D22-18-01 |
| Product Name | Relays - Power Relays, Over 2 Amps | T9Ap1D22-18-01 Potter&brumfield Te Connectivity | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 18 volts | 18 volts |