General Purpose Relay DPST-NO (2 Form A) 208VAC Coil Chassis Mount
Win Source Part Number: 1004342-T92S7A22-208
Category: Relays>Power Relays, Over 2 Amps
Series: T92
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 30
Coil Current: 19.2 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 208VAC
Contact Rating (Current): 30 A
Switching Voltage: 277VAC - Nom
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 166.4 VAC
Must Release Voltage: 20.8 VAC
REACH Status: REACH Affected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: T92S7A22208,1393212-
Base Product Number: T92S7
RELAY GEN PURPOSE DPST 30A 208V
RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-N
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | T92S7A22-208-ND | 1004342-T92S7A22-208 | T92S7A22-208 | 90B5430 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | |||
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw |