TE Connectivity Power Relays, Over 2 Amps T92S7A12-240

Description
General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB483-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB483-ND
Power Relays, Over 2 Amps PB483-ND
General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 240VAC Coil Through Hole

Buy Now Datasheet
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity - 66F3421 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity
66F3421
Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity 66F3421
RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:30ARoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 28VDC, 40A; Contact Configuration:DPST-NO; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:30ARoHS Compliant: Yes

Supplier's Site Datasheet
T92S7A12-240 Rohs Compliant Potter&brumfield Te Connectivity - 82AC0498 - Newark, An Avnet Company
Chicago, IL, United States
T92S7A12-240 Rohs Compliant Potter&brumfield Te Connectivity
82AC0498
T92S7A12-240 Rohs Compliant Potter&brumfield Te Connectivity 82AC0498
T92S7A12-240 ROHS COMPLIANT: NO

T92S7A12-240 ROHS COMPLIANT: NO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T92S7A12-240
General Purpose Relays T92S7A12-240
General Purpose Relays DPST-NO PC MT 240VAC

General Purpose Relays DPST-NO PC MT 240VAC

Buy Now Datasheet
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin - 70198689 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin
70198689
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin 70198689
General Purpose Industrial Relay The contact arrangement is 2 Form A, DPST-NO, 2 N⁄O The coil resistance of the relay is 3800 Ohms.

General Purpose Industrial Relay

  • The contact arrangement is 2 Form A, DPST-NO, 2 N⁄O
    The coil resistance of the relay is 3800 Ohms.
Supplier's Site
Relays - Power Relays, Over 2 Amps - T92S7A12-240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92S7A12-240
Relays - Power Relays, Over 2 Amps T92S7A12-240
RELAY GEN PURPOSE DPST 30A 240V

RELAY GEN PURPOSE DPST 30A 240V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB483-ND 66F3421 82AC0498 T92S7A12-240 70198689 T92S7A12-240
Product Name Power Relays, Over 2 Amps Relay, Dpst-No, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity T92S7A12-240 Rohs Compliant Potter&brumfield Te Connectivity General Purpose Relays Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 220/240AC;Vol-Rtg 120/277AC;8 Pin Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 149 F (-55 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-384 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Force Guided Relays - 2861814 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Electromechanical Relays & Contactors - 1-1393222-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers