TE Connectivity Power Relays, Over 2 Amps T92P7A22-208

Description
General Purpose Relay DPST-NO (2 Form A) 208VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 208VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - T92P7A22-208-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
T92P7A22-208-ND
Power Relays, Over 2 Amps T92P7A22-208-ND
General Purpose Relay DPST-NO (2 Form A) 208VAC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 208VAC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T92P7A22-208
Relays - Power Relays, Over 2 Amps T92P7A22-208
RELAY GEN PURPOSE DPST 30A 208V

RELAY GEN PURPOSE DPST 30A 208V

Supplier's Site
Power Relay, Dpst, 30A, 208Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity - 08H5263 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst, 30A, 208Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity
08H5263
Power Relay, Dpst, 30A, 208Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity 08H5263
POWER RELAY, DPST, 30A, 208VAC, PANEL; Contact Configuration:DPST-N O; Coil Voltage:208VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, DPST, 30A, 208VAC, PANEL; Contact Configuration:DPST-NO; Coil Voltage:208VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - T92P7A22-208 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
T92P7A22-208
General Purpose Relays T92P7A22-208
General Purpose Relays DPST 30A 208VAC PWR PCB/PNL MNT RLY

General Purpose Relays DPST 30A 208VAC PWR PCB/PNL MNT RLY

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number T92P7A22-208-ND T92P7A22-208 08H5263 T92P7A22-208
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Dpst, 30A, 208Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Industrial Relay - 700-CF220Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Basic relay - 788-172 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers