General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount
T92 Series General Purpose PCB Industrial Relay, 30 A Current Rating, 24 VAC Input Voltage
General Purpose Relays DPDT PNL MT 24VAC
RELAY, DPDT, 277VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:- RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 30A 24V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB739-ND | 70198618 | T92P11A22-24 | 17M3079 | T92P11A22-24 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 24AC;Vol-Rtg 120/277AC;Pnl-Mnt | General Purpose Relays | Relay, Dpdt, 277Vac, 28Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 149 F (-55 to 65 C) |