TE Connectivity Power Relays, Over 2 Amps T92P11A22-120

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB492-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB492-ND
Power Relays, Over 2 Amps PB492-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1042037-T92P11A22-120 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1042037-T92P11A22-120
Relays - Power Relays, Over 2 Amps 1042037-T92P11A22-120
Win Source Part Number: 1042037-T92P11A22-12 0 Category: Relays>Power Relays, Over 2 Amps Series: T92 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 30 Coil Resistance: 950 Ohms Coil Current: 33.3 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 30 A Switching Voltage: 277VAC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 65°C Alternative Parts (Cross-Reference): T92S11A12-120; T92S11A22-24; T92S11D12-484-139321 1-0; T92P11A22-120.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 96 VAC Must Release Voltage: 12 VAC REACH Status: REACH Affected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 4-1393211-0,PB492-ND R,Q7188670,-T92P11A2 2-120-SI,PB492,T92P1 1A22120 Base Product Number: T92P1

Win Source Part Number: 1042037-T92P11A22-120
Category: Relays>Power Relays, Over 2 Amps
Series: T92
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 30
Coil Resistance: 950 Ohms
Coil Current: 33.3 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 30 A
Switching Voltage: 277VAC - Nom
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 65°C
Alternative Parts (Cross-Reference): T92S11A12-120; T92S11A22-24; T92S11D12-484-1393211-0; T92P11A22-120.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 96 VAC
Must Release Voltage: 12 VAC
REACH Status: REACH Affected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 4-1393211-0,PB492-NDR,Q7188670,-T92P11A22-120-SI,PB492,T92P11A22120
Base Product Number: T92P1

Buy Now Datasheet
Relay, Dpdt, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity - 17M3078 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity
17M3078
Relay, Dpdt, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity 17M3078
RELAY, DPDT, 277VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T92P11A22-120
General Purpose Relays T92P11A22-120
General Purpose Relays DPDT PNL MT 120VAC

General Purpose Relays DPDT PNL MT 120VAC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T92P11A22-120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T92P11A22-120
Relays - Power Relays, Over 2 Amps T92P11A22-120
RELAY GEN PURPOSE DPDT 30A 120V

RELAY GEN PURPOSE DPDT 30A 120V

Supplier's Site
Relay;E-Mech;Power;DPDT;30A(NO),3A(NC);Ctrl-V 110/120AC;600VAC;Pnl-Mnt;QC Term - 70198617 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;30A(NO),3A(NC);Ctrl-V 110/120AC;600VAC;Pnl-Mnt;QC Term
70198617
Relay;E-Mech;Power;DPDT;30A(NO),3A(NC);Ctrl-V 110/120AC;600VAC;Pnl-Mnt;QC Term 70198617
Industrial Relay, 30 A (Contact) Current Rating, 120 VAC (Input) Voltage Rating, Flange Mount

Industrial Relay, 30 A (Contact) Current Rating, 120 VAC (Input) Voltage Rating, Flange Mount

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB492-ND 1042037-T92P11A22-120 17M3078 T92P11A22-120 T92P11A22-120 70198617
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 277Vac, 28Vdc, 30A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;DPDT;30A(NO),3A(NC);Ctrl-V 110/120AC;600VAC;Pnl-Mnt;QC Term
Relay Type General General
Mounting Chassis Mount PCBoard; Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount Panel
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 149 F (-55 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-548 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details