TE Connectivity Power Relays, Over 2 Amps T90S1D12-5

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB109-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB109-ND
Power Relays, Over 2 Amps PB109-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T90S1D12-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T90S1D12-5
Relays - Power Relays, Over 2 Amps T90S1D12-5
RELAY GEN PURPOSE SPST 30A 5V

RELAY GEN PURPOSE SPST 30A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T90S1D12-5
General Purpose Relays T90S1D12-5
General Purpose Relays SPST-NO PCB 5 VDC

General Purpose Relays SPST-NO PCB 5 VDC

Buy Now Datasheet
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 5DC;Vol-Rtg 240AC;PCB Mnt - 70199130 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 5DC;Vol-Rtg 240AC;PCB Mnt
70199130
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 5DC;Vol-Rtg 240AC;PCB Mnt 70199130
General Purpose Industrial Relay The contact arrangement is 1 Form A, SPST-NO, 1 N⁄O The coil resistance of the relay is 27 Ohms.

General Purpose Industrial Relay

  • The contact arrangement is 1 Form A, SPST-NO, 1 N⁄O
    The coil resistance of the relay is 27 Ohms.
Supplier's Site
T90S1D12-5=T90 Potter&brumfield Te Connectivity - 48M8362 - Newark, An Avnet Company
Chicago, IL, United States
T90S1D12-5=T90 Potter&brumfield Te Connectivity
48M8362
T90S1D12-5=T90 Potter&brumfield Te Connectivity 48M8362
T90S1D12-5=T90

T90S1D12-5=T90

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number PB109-ND T90S1D12-5 T90S1D12-5 70199130 48M8362
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Power;SPST-NO;Cur-Rtg 30A;Ctrl-V 5DC;Vol-Rtg 240AC;PCB Mnt T90S1D12-5=T90 Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 857-157 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Type 27.06 - Step relay 10A - 270682300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals EAC-1, IMQ-grande, CE-2, ukca
NO 2
View Details