TE Connectivity Power Relays, Over 2 Amps T77V1D3-24

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1867-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1867-ND
Power Relays, Over 2 Amps PB1867-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
RELAY GEN PURPOSE SPST 3A 24V General Purpose Non Latching 8.3mA 24VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 18 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection - T77V1D3-24 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GEN PURPOSE SPST 3A 24V General Purpose Non Latching 8.3mA 24VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 18 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection
T77V1D3-24
RELAY GEN PURPOSE SPST 3A 24V General Purpose Non Latching 8.3mA 24VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 18 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection T77V1D3-24
RELAY GEN PURPOSE SPST 3A 24V General Purpose Non Latching 8.3mA 24VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 18 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk

RELAY GEN PURPOSE SPST 3A 24V General Purpose Non Latching 8.3mA 24VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 18 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
T77V1D3-24
Relays - Power Relays, Over 2 Amps T77V1D3-24
RELAY GEN PURPOSE SPST 3A 24V

RELAY GEN PURPOSE SPST 3A 24V

Supplier's Site
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity - 66F7844 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity
66F7844
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity 66F7844
RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:3A; Product Range:T77 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:3A; Product Range:T77 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
T77V1D3-24
General Purpose Relays T77V1D3-24
General Purpose Relays SPST-NO 3A 24VDC

General Purpose Relays SPST-NO 3A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Protective Relays and Monitoring Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1867-ND T77V1D3-24 T77V1D3-24 66F7844 T77V1D3-24
Product Name Power Relays, Over 2 Amps RELAY GEN PURPOSE SPST 3A 24V General Purpose Non Latching 8.3mA 24VDC SPST-NO (1 Form A) 3A 250VAC 30VDC - Max 18 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA03.3253C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details