General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPST 10A 24V General Purpose Non Latching 18.75mA 24VDC SPST-NO (1 Form A) 10A 250VAC 30VDC - Max 18 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Bulk
General Purpose Relays SPST-NO 10A 24VDC
RELAY GEN PURPOSE SPST 10A 24V
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N
EM RLY SPST-NO 10A 24VDC 1.28KOHM TH ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB445-ND | T77V1D10-24 | T77V1D10-24 | T77V1D10-24 | 17M3057 | 28AC5266 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPST 10A 24V General Purpose Non Latching 18.75mA 24VDC SPST-NO (1 Form A) 10A 250VAC 30VDC - Max | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Spst-No 10A 24Vdc 1.28Kohm Th Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw | Single Throw |