General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
T77V1D10-05
RELAY GEN PURPOSE SPST 10A 5V
General Purpose Relays SPST-NO 10A 5VDC MINI PCB RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2002-ND | 45AJ9172 | T77V1D10-05 | T77V1D10-05 |
| Product Name | Power Relays, Over 2 Amps | T77V1D10-05 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |