General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Silver Contact , General Purpose Industrial Relays
RELAY GEN PURPOSE SPST 3A 12V
RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-N
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB371-ND | 70198733 | T77S1D3-12 | 35K3228 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 3A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -22 to 221 F (-30 to 105 C) |