Cable Assembly 0.66' (200.00mm)
CBL CIRC 8POS FEM TO WIRE 0.66'
SENSOR CORD, 8P M12 RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
SENSOR CORD, M12 CIR RCPT-FREE END ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A142133-ND | T4171320008-001 | 94AC3482 | 54AH1673 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 8P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity | Sensor Cord, M12 Cir Rcpt-Free End Rohs Compliant Te Connectivity |
| Cable Shielding | No Shielding | No Shielding; Unshielded |