Cable Assembly 0.66' (200.00mm)
CBL CIRC 5POS FEM TO WIRE 0.66'
SENSOR CORD, 5P M12 RCPT-FREE END, 0.2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:- RoHS Compliant: Yes
SENSOR CORD, 5P M12 RCPT-FREE END, 0.2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.87"; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12 SensorRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A125514-ND | T4171310005-001 | 94AC3277 | 13AC0919 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 5P M12 Rcpt-Free End, 0.2M; Connector Type A Te Connectivity | Sensor Cord, 5P M12 Rcpt-Free End, 0.2M; Connector To Connector Te Connectivity |
| Cable Length | 0.6600 ft (2.01 dm) | 0.6600 ft (2.01 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) |