TE Connectivity Circular Cable Assemblies T4171310004-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A125513-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A125513-ND
Circular Cable Assemblies A125513-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity - 13AC0918 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity
13AC0918
Sensor Cord, 4P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity 13AC0918
SENSOR CORD, 4P M12 RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 7.9"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - T4171310004-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4171310004-001
Cable Assemblies - Circular Cable Assemblies T4171310004-001
CBL CIRC 5POS FEM TO WIRE 0.66'

CBL CIRC 5POS FEM TO WIRE 0.66'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A125513-ND 13AC0918 T4171310004-001
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 7.9; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Length 0.6600 ft (2.01 dm) 0.6562 ft (2 dm) 0.6600 ft (2.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details