TE Connectivity Circular Cable Assemblies T4171220008-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A142132-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142132-ND
Circular Cable Assemblies A142132-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - T4171220008-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4171220008-001
Cable Assemblies - Circular Cable Assemblies T4171220008-001
CBL CIRC 8POS MALE TO WIRE 0.66'

CBL CIRC 8POS MALE TO WIRE 0.66'

Supplier's Site
Sensor Cord, 8P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity - 94AC3480 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity
94AC3480
Sensor Cord, 8P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity 94AC3480
SENSOR CORD, 8P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity - 54AH1671 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity
54AH1671
Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity 54AH1671
SENSOR CORD, M12 CIR PLUG-FREE END ROHS COMPLIANT: YES

SENSOR CORD, M12 CIR PLUG-FREE END ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A142132-ND T4171220008-001 94AC3480 54AH1671
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 083861-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details