Cable Assembly 1.64' (500.00mm)
SENSOR CORD, 5P M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free EndRoHS Compliant: Yes
CBL CIRC 5POS FEM TO WIRE 1.64'
CBL 5POS FMALE TO WIRE 1.64'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A126869-ND | 46AC2383 | T4171110005-002 | T4171110005-002 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 5P M12 Rcpt-Free End, 0.5M; Connector Type A Te Connectivity | Cable Assemblies - Circular Cable Assemblies | Circular Cable Assemblies |
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) |