TE Connectivity Circular Cable Assemblies T4171020008-001

Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.66' (200.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A142130-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A142130-ND
Circular Cable Assemblies A142130-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - T4171020008-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
T4171020008-001
Cable Assemblies - Circular Cable Assemblies T4171020008-001
CBL CIRC 8POS MALE TO WIRE 0.66'

CBL CIRC 8POS MALE TO WIRE 0.66'

Supplier's Site
Sensor Cord, 8P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity - 94AC3476 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity
94AC3476
Sensor Cord, 8P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity 94AC3476
SENSOR CORD, 8P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 7.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity - 54AH1667 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity
54AH1667
Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity 54AH1667
SENSOR CORD, M12 CIR PLUG-FREE END ROHS COMPLIANT: YES

SENSOR CORD, M12 CIR PLUG-FREE END ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A142130-ND T4171020008-001 94AC3476 54AH1667
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Free End, 7.9; Connector Type A Te Connectivity Sensor Cord, M12 Cir Plug-Free End Rohs Compliant Te Connectivity
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details