TE Connectivity Circular Cable Assemblies T4171010405-002

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A126863-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A126863-ND
Circular Cable Assemblies A126863-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - T4171010405-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
T4171010405-002
Cable Assemblies - Circular Cable Assemblies T4171010405-002
CBL CIRC 5POS MALE TO WIRE 1.64'

CBL CIRC 5POS MALE TO WIRE 1.64'

Supplier's Site
Sensor Cord, 5P M12 Plug-Free End, 0.5M; Connector Type A Te Connectivity - 46AC2377 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 0.5M; Connector Type A Te Connectivity
46AC2377
Sensor Cord, 5P M12 Plug-Free End, 0.5M; Connector Type A Te Connectivity 46AC2377
SENSOR CORD, 5P M12 PLUG-FREE END, 0.5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 0.5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A126863-ND T4171010405-002 46AC2377
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P M12 Plug-Free End, 0.5M; Connector Type A Te Connectivity
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, Economy, 40.0 GHz, 24.0″ - E40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details